Delta Electronics (Americas) Fixed Inductors - 0402HS-150EGTS 0402HS-150EGTS

Description
Manufacturer: Delta Electronics Win Source Part Number: 904505-0402HS-150EGT S Series: 0402HS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 172mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0402HS Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0402HS-150EGTST R, 2035-0402HS-150EGTSD KR, 0402HS-150EGTS-ND, 2035-0402HS-150EGTSC T
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 904505-0402HS-150EGT S Series: 0402HS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 172mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0402HS Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0402HS-150EGTST R, 2035-0402HS-150EGTSD KR, 0402HS-150EGTS-ND, 2035-0402HS-150EGTSC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0402HS-150EGTS
904505-0402HS-150EGTS
Fixed Inductors - 0402HS-150EGTS 904505-0402HS-150EGTS
Manufacturer: Delta Electronics Win Source Part Number: 904505-0402HS-150EGT S Series: 0402HS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 172mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0402HS Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0402HS-150EGTST R, 2035-0402HS-150EGTSD KR, 0402HS-150EGTS-ND, 2035-0402HS-150EGTSC T

Manufacturer: Delta Electronics
Win Source Part Number: 904505-0402HS-150EGTS
Series: 0402HS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 172mOhm 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0402HS
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-0402HS-150EGTSTR, 2035-0402HS-150EGTSDKR, 0402HS-150EGTS-ND, 2035-0402HS-150EGTSCT

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-150EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-150EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 172mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 904505-0402HS-150EGTS 2035-0402HS-150EGTSTR-ND
Product Name Fixed Inductors - 0402HS-150EGTS Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers