Delta Electronics (Americas) Fixed Inductors 0402HS-101EJTS

Description
100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-101EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-101EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-101EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 30mA 2Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-101EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details