Delta Electronics (Americas) Fixed Inductors 0402HS-100EJTS

Description
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-100EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-100EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-100EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-100EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details