Delta Electronics (Americas) Fixed Inductors 0402HP-470EHTS

Description
47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-470EHTSCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-470EHTSTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-470EHTSDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 420mA 580mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-470EHTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567635 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details