Delta Electronics (Americas) Fixed Inductors 0402HP-400EJTS

Description
40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-400EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-400EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-400EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 450mA 430mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-400EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details