Delta Electronics (Americas) Fixed Inductors 0402HP-3N9EHTS

Description
3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-3N9EHTSDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-3N9EHTSTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-3N9EHTSCT-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-3N9EHTSDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details