Delta Electronics (Americas) Fixed Inductors 0402HP-3N3EHTS

Description
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-3N3EHTSTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-3N3EHTSDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-3N3EHTSCT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 1.7A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-3N3EHTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details