Delta Electronics (Americas) Fixed Inductors 0402HP-2N4EJTS

Description
2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-2N4EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-2N4EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-2N4EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 2A 42mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-2N4EJTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details