Delta Electronics (Americas) Fixed Inductors 0402HP-240EJTS

Description
24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1557-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1557-2-ND
Fixed Inductors 2035-1557-2-ND
24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)

24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1557-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1557-6-ND
Fixed Inductors 2035-1557-6-ND
24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)

24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1557-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1557-1-ND
Fixed Inductors 2035-1557-1-ND
24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)

24nH Unshielded Wirewound Inductor 700mA 190mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1557-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N3 0402DC-4N3XJRW , 0402DC-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125986P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 330 milliamps
Standards and Certifications RoHS
View Details