Delta Electronics (Americas) Fixed Inductors 0402HP-230EJTS

Description
23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1554-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1554-6-ND
Fixed Inductors 2035-1554-6-ND
23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1554-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1554-2-ND
Fixed Inductors 2035-1554-2-ND
23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1554-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1554-1-ND
Fixed Inductors 2035-1554-1-ND
23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 800mA 160mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1554-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details