Delta Electronics (Americas) Fixed Inductors 0402HP-210EJTS

Description
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1548-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1548-1-ND
Fixed Inductors 2035-1548-1-ND
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1548-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1548-6-ND
Fixed Inductors 2035-1548-6-ND
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1548-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1548-2-ND
Fixed Inductors 2035-1548-2-ND
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1548-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details