Delta Electronics (Americas) Fixed Inductors 0402HP-190EJTS

Description
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1538-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1538-1-ND
Fixed Inductors 2035-1538-1-ND
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1538-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1538-2-ND
Fixed Inductors 2035-1538-2-ND
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1538-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details