Delta Electronics (Americas) Fixed Inductors 0402HP-160EKTS

Description
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1533-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1533-6-ND
Fixed Inductors 2035-1533-6-ND
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1533-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1533-1-ND
Fixed Inductors 2035-1533-1-ND
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1533-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1533-2-ND
Fixed Inductors 2035-1533-2-ND
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1533-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details