Delta Electronics (Americas) Fixed Inductors 0402HP-160EGTS

Description
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1082-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1082-1-ND
Fixed Inductors 2035-1082-1-ND
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1082-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1082-2-ND
Fixed Inductors 2035-1082-2-ND
16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 850mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1082-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details