Delta Electronics (Americas) Fixed Inductors 0402HP-150EGTS

Description
15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1081-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1081-1-ND
Fixed Inductors 2035-1081-1-ND
15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1081-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1081-6-ND
Fixed Inductors 2035-1081-6-ND
15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1081-2-ND
Fixed Inductors 2035-1081-2-ND
15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.1A 110mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1081-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details