Delta Electronics (Americas) Fixed Inductors 0402HM-820EKTS

Description
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1497-2-ND
Fixed Inductors 2035-1497-2-ND
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1497-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details