Delta Electronics (Americas) Fixed Inductors 0402HM-820EGTS

Description
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1071-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1071-6-ND
Fixed Inductors 2035-1071-6-ND
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1071-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1071-2-ND
Fixed Inductors 2035-1071-2-ND
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1071-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1071-1-ND
Fixed Inductors 2035-1071-1-ND
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 130mA 2.24Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1071-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details