Delta Electronics (Americas) Fixed Inductors 0402HM-7N5EJTS

Description
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1494-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1494-2-ND
Fixed Inductors 2035-1494-2-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1494-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details