Delta Electronics (Americas) Fixed Inductors 0402HM-7N0ECTS

Description
7nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
7nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1481-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1481-2-ND
Fixed Inductors 2035-1481-2-ND
7nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

7nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1481-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1481-1-ND
Fixed Inductors 2035-1481-1-ND
7nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

7nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1481-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers