Delta Electronics (Americas) Fixed Inductors 0402HM-6N8EDTS

Description
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1473-1-ND
Fixed Inductors 2035-1473-1-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1473-2-ND
Fixed Inductors 2035-1473-2-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1473-6-ND
Fixed Inductors 2035-1473-6-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1473-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532264R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers