Delta Electronics (Americas) Fixed Inductors 0402HM-680EJTS

Description
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1465-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1465-1-ND
Fixed Inductors 2035-1465-1-ND
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 140mA 1.96Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1465-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1465-2-ND
Fixed Inductors 2035-1465-2-ND
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 140mA 1.96Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1465-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details