Delta Electronics (Americas) Fixed Inductors 0402HM-5N8EKTS

Description
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1462-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1462-2-ND
Fixed Inductors 2035-1462-2-ND
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1462-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details