Delta Electronics (Americas) Fixed Inductors 0402HM-4N7EBTS

Description
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1444-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1444-1-ND
Fixed Inductors 2035-1444-1-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1444-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1444-2-ND
Fixed Inductors 2035-1444-2-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1444-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1444-6-ND
Fixed Inductors 2035-1444-6-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1444-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details