Delta Electronics (Americas) Fixed Inductors 0402HM-470EKTS

Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1433-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1433-6-ND
Fixed Inductors 2035-1433-6-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1433-2-ND
Fixed Inductors 2035-1433-2-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1433-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1433-1-ND
Fixed Inductors 2035-1433-1-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1433-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.012uH 250MHz 0.33A Inductor and Choke - 71-0201CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125999 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 15
View Details