Delta Electronics (Americas) Fixed Inductors 0402HM-3N0EBTS

Description
3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1418-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1418-2-ND
Fixed Inductors 2035-1418-2-ND
3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1418-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1418-1-ND
Fixed Inductors 2035-1418-1-ND
3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1418-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1418-6-ND
Fixed Inductors 2035-1418-6-ND
3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1418-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers