Delta Electronics (Americas) Fixed Inductors 0402HM-2N9EKTS

Description
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1409-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1409-1-ND
Fixed Inductors 2035-1409-1-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1409-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1409-2-ND
Fixed Inductors 2035-1409-2-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1409-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details