2.4nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2035-1393-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound |
| Configuration | Fixed |
| DCR | 0.0500 ohms |