Delta Electronics (Americas) Fixed Inductors 0402HM-220EJTS

Description
22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1385-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1385-6-ND
Fixed Inductors 2035-1385-6-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1385-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1385-1-ND
Fixed Inductors 2035-1385-1-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1385-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1385-2-ND
Fixed Inductors 2035-1385-2-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1385-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details