Delta Electronics (Americas) Fixed Inductors 0402HM-1N5EBTS

Description
1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1379-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1379-2-ND
Fixed Inductors 2035-1379-2-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1379-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1379-1-ND
Fixed Inductors 2035-1379-1-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1379-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1379-6-ND
Fixed Inductors 2035-1379-6-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1379-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers