Delta Electronics (Americas) Fixed Inductors 0402HM-190EJTS

Description
19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1377-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1377-2-ND
Fixed Inductors 2035-1377-2-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1377-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1377-6-ND
Fixed Inductors 2035-1377-6-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1377-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1377-1-ND
Fixed Inductors 2035-1377-1-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1377-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers