Delta Electronics (Americas) Fixed Inductors 0402HM-180EKTS

Description
18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1376-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1376-1-ND
Fixed Inductors 2035-1376-1-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1376-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1376-6-ND
Fixed Inductors 2035-1376-6-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1376-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1376-2-ND
Fixed Inductors 2035-1376-2-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1376-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers