Delta Electronics (Americas) Fixed Inductors 0402HM-150EJTS

Description
15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1371-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1371-1-ND
Fixed Inductors 2035-1371-1-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1371-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1371-2-ND
Fixed Inductors 2035-1371-2-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1371-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1371-6-ND
Fixed Inductors 2035-1371-6-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1371-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details