Delta Electronics (Americas) Fixed Inductors 0402HM-130EGTS

Description
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1044-2-ND
Fixed Inductors 2035-1044-2-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1044-1-ND
Fixed Inductors 2035-1044-1-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1044-6-ND
Fixed Inductors 2035-1044-6-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1044-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A101K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers