Delta Electronics (Americas) Fixed Inductors 0402HM-121EJTS

Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1365-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1365-2-ND
Fixed Inductors 2035-1365-2-ND
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1365-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1365-6-ND
Fixed Inductors 2035-1365-6-ND
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1365-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1365-1-ND
Fixed Inductors 2035-1365-1-ND
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1365-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details