Delta Electronics (Americas) Fixed Inductors 0402HM-120EHTS

Description
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1362-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1362-2-ND
Fixed Inductors 2035-1362-2-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1362-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1362-1-ND
Fixed Inductors 2035-1362-1-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1362-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1362-6-ND
Fixed Inductors 2035-1362-6-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1362-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers