Delta Electronics (Americas) Fixed Inductors 0402HM-120EGTS

Description
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1042-6-ND
Fixed Inductors 2035-1042-6-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1042-2-ND
Fixed Inductors 2035-1042-2-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1042-1-ND
Fixed Inductors 2035-1042-1-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1042-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details