Delta Electronics (Americas) Fixed Inductors 0402HM-110EGTS

Description
11nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1041-2-ND
Fixed Inductors 2035-1041-2-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1041-1-ND
Fixed Inductors 2035-1041-1-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1041-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details