Delta Electronics (Americas) Fixed Inductors 0402HM-100EJTS

Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1355-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1355-1-ND
Fixed Inductors 2035-1355-1-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1355-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1355-6-ND
Fixed Inductors 2035-1355-6-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1355-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1355-2-ND
Fixed Inductors 2035-1355-2-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1355-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details