Delta Electronics (Americas) Fixed Inductors 0402HM-100EHTS

Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1354-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1354-1-ND
Fixed Inductors 2035-1354-1-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1354-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1354-2-ND
Fixed Inductors 2035-1354-2-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1354-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1354-6-ND
Fixed Inductors 2035-1354-6-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1354-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details