Delta Electronics (Americas) Fixed Inductors 0402HM-100EGTS

Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HM-100EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HM-100EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HM-100EGTSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details