Delta Electronics (Americas) Fixed Inductors 0402HC-2N2ECTS

Description
2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1334-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1334-2-ND
Fixed Inductors 2035-1334-2-ND
2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1334-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1334-1-ND
Fixed Inductors 2035-1334-1-ND
2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1334-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1334-6-ND
Fixed Inductors 2035-1334-6-ND
2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1334-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers