Delta Electronics (Americas) Power Entry Modules (PEM) 03KENG3EAM(H)

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 1144-1261-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
1144-1261-ND
Power Entry Modules (PEM) 1144-1261-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1144-1261-ND
Product Name Power Entry Modules (PEM)
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details