Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033587-03DEEG3BM
Termination: Solder
Length: 52.1 mm
Orientation: Straight
Number of Ports: 1
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Voltage Rating (AC): 250 V
Max Current Rating: 3 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033587-03DEEG3BM |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 03DEEG3BM |