Delphian Corporation DC Controller 372-770-01

Description
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.
Description
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.

Suppliers

Company
Product
Description
Supplier Links
DC Controller - 372-770-01 - Delphian Corporation
Northvale, NJ, USA
DC Controller
372-770-01
DC Controller 372-770-01
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.

The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.

Supplier's Site

Technical Specifications

  Delphian Corporation
Product Category Gas Instruments
Product Number 372-770-01
Product Name DC Controller
Measurement Type Trace
Application Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types SO2; (0-10ppm)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Portable Gas Monitor - ALTAIR® Pro Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; NH3; (0-100 ppm); CO; (0-1500 ppm); Cl2; (0-20 ppm); ClO2; (0-1.00 ppm); HCN; (0-30 ppm); H2S; (0-200 ppm); NO2; (0-20 ppm); O2; (0-25% by vol); PH3; (0-5 ppm); SO2; (0-20 ppm)
View Details