Dell, Inc. Power Supply Approvals Dell R730AC

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Dell - 64W7360 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Dell
64W7360
Power Supply Approvals Dell 64W7360
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 64W7360
Product Name Power Supply Approvals Dell
DC Output Voltage 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6900-ea-pu-12000-80-6u-wc-32119 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details