No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.52V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - Output 3:-; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 85W0597 |
| Product Name | No. Of Outputs Dell |