Dell, Inc. Adaptor, Ac-Dc, 19.5V, 3.34A; Power Supply Approvals Dell I5748AC

Description
ADAPTOR, AC-DC, 19.5V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:
Description
ADAPTOR, AC-DC, 19.5V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 19.5V, 3.34A; Power Supply Approvals Dell - 93X7635 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19.5V, 3.34A; Power Supply Approvals Dell
93X7635
Adaptor, Ac-Dc, 19.5V, 3.34A; Power Supply Approvals Dell 93X7635
ADAPTOR, AC-DC, 19.5V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTOR, AC-DC, 19.5V, 3.34A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.34A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93X7635
Product Name Adaptor, Ac-Dc, 19.5V, 3.34A; Power Supply Approvals Dell
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details