Dell, Inc. Battery Voltage Dell I35426000BATT

Description
Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet
Description
Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Dell - 85Y0028 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Dell
85Y0028
Battery Voltage Dell 85Y0028
Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:2.6Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 85Y0028
Product Name Battery Voltage Dell
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details