Delkin Devices, Inc. Memory Card, Sdhc, Class 6, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices SE08TFPHL-C6000-D

Description
MEMORY CARD, SDHC, CLASS 6, SLC, 8GB; Blank Media Flash Memory Type:SDHC Card, Class 6; Memory Capacity:8GB; Product Range:D200 Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, SDHC, CLASS 6, SLC, 8GB; Blank Media Flash Memory Type:SDHC Card, Class 6; Memory Capacity:8GB; Product Range:D200 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Sdhc, Class 6, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices - 37AC8557 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Sdhc, Class 6, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices
37AC8557
Memory Card, Sdhc, Class 6, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices 37AC8557
MEMORY CARD, SDHC, CLASS 6, SLC, 8GB; Blank Media Flash Memory Type:SDHC Card, Class 6; Memory Capacity:8GB; Product Range:D200 Series RoHS Compliant: Yes

MEMORY CARD, SDHC, CLASS 6, SLC, 8GB; Blank Media Flash Memory Type:SDHC Card, Class 6; Memory Capacity:8GB; Product Range:D200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8557
Product Name Memory Card, Sdhc, Class 6, Slc, 8Gb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Quad Memory IC and Storage Component - 774-S25FL116K0XNFA010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details