Delkin Devices, Inc. Memory Card, Sdhc, Class 10, Mlc, 8Gb; Blank Media Flash Memory Type Delkin Devices SE08APG49-1B000-3

Description
MEMORY CARD, SDHC, CLASS 10, MLC, 8GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility+ SD Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, SDHC, CLASS 10, MLC, 8GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility+ SD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Sdhc, Class 10, Mlc, 8Gb; Blank Media Flash Memory Type Delkin Devices - 37AC8556 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Sdhc, Class 10, Mlc, 8Gb; Blank Media Flash Memory Type Delkin Devices
37AC8556
Memory Card, Sdhc, Class 10, Mlc, 8Gb; Blank Media Flash Memory Type Delkin Devices 37AC8556
MEMORY CARD, SDHC, CLASS 10, MLC, 8GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility+ SD Series RoHS Compliant: Yes

MEMORY CARD, SDHC, CLASS 10, MLC, 8GB; Blank Media Flash Memory Type:SDHC Card, UHS-1, Class 10; Memory Capacity:8GB; Product Range:Utility+ SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 37AC8556
Product Name Memory Card, Sdhc, Class 10, Mlc, 8Gb; Blank Media Flash Memory Type Delkin Devices
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10TFV01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
3 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details